The FOD2711A is an optically isolated error amplifier integrating a precision 1.240V ±1% reference, an error amplifier, and a GaAs LED coupled to a silicon phototransistor. It operates over a temperature range of -40°C to +85°C and provides 5,000V RMS isolation. The device comes in an 8-pin DIP package with a current transfer ratio of 100% to 200%. It is designed for use in isolated AC-DC and DC-DC power supplies to reduce component count and eliminate adjustment needs. The device meets UL 94 V-0 and UL E90700, Volume 2 standards.
TRANSISTOR OUTPUT OPTOCOUPLER, 5 Product overview: FOD2711A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2711A |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 50 milliamps |