onsemi 10mA 5kV 30V DIP Bipolar Transistor FOD2711

Description
10mA DC Input Optocoupler, 5kV Isolation, 30V VCEO, DIP Product overview: FOD2711 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 5kV, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 10mA, 5kV, 30V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10mA DC Input Optocoupler, 5kV Isolation, 30V VCEO, DIP Product overview: FOD2711 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 5kV, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 10mA, 5kV, 30V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10mA 5kV 30V DIP Bipolar Transistor
903-FOD2711
10mA 5kV 30V DIP Bipolar Transistor 903-FOD2711
10mA DC Input Optocoupler, 5kV Isolation, 30V VCEO, DIP Product overview: FOD2711 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 5kV, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 10mA, 5kV, 30V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711 can be used for catalog matching and distributor lookup.

10mA DC Input Optocoupler, 5kV Isolation, 30V VCEO, DIP Product overview: FOD2711 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 5kV, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 10mA, 5kV, 30V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2711 - 1174941-FOD2711 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2711
1174941-FOD2711
Optoisolators - Transistor, Photovoltaic Output - FOD2711 1174941-FOD2711
Manufacturer: ON Semiconductor Win Source Part Number: 1174941-FOD2711 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1174941-FOD2711
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD2711 1174941-FOD2711
Product Name 10mA 5kV 30V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD2711
IC(max) 50 milliamps
PD 145 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.8A SOT23 Bipolar Transistor - 276-BC817-16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Bipolar Transistors - 295501P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details