The FOD270L is a single-channel optocoupler consisting of an AlGaAs LED optically coupled to a high gain split Darlington photodetector, designed for digital logic ground isolation and compatible with LVTTL/LVCMOS logic levels. It is packaged in an 8-pin DIP with dimensions of 0.390 x 0.270 inches. It operates over a temperature range of -40°C to +85°C, supports a maximum input current of 20 mA, and provides a current transfer ratio of at least 400% with an input current of 0.5 mA. The device offers a common mode transient immunity of 10 kV/µs and an isolation voltage withstand of 5000 V RMS. It is UL recognized (File E90700).
OPTOISO 5KV DARL W/BASE 8DIP Product overview: FOD270L from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD270L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD270L |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 60 milliamps |