onsemi 5KV Bipolar Transistor FOD250LSD

Description
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: FOD250LSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD250LSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: FOD250LSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD250LSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-FOD250LSD
5KV Bipolar Transistor 903-FOD250LSD
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: FOD250LSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD250LSD can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 8SMD Product overview: FOD250LSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD250LSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD250LSD - 774651-FOD250LSD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD250LSD
774651-FOD250LSD
Optoisolators - Transistor, Photovoltaic Output - FOD250LSD 774651-FOD250LSD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774651-FOD250LSD Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Part Status: Obsolete(EOL) Family Name: FOD250L Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 7V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL-2503-320; HCPL-2503#320; 6N135SMT&R; 6N135SM; Introduction Date: May 03, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774651-FOD250LSD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum)
Part Status: Obsolete(EOL)
Family Name: FOD250L
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 7V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): HCPL-2503-320; HCPL-2503#320; 6N135SMT&R; 6N135SM;
Introduction Date: May 03, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD250LSD 774651-FOD250LSD
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD250LSD
IC(max) 8 milliamps
PD 100 milliwatts
hfe 50
Unlock Full Specs
to access all available technical data