Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774650-FOD073LR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 5μs, 25μs
Part Status: Obsolete(EOL)
Family Name: FOD073L
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 400% @ 500μA
Current Transfer Ratio (Maximum): 7000% @ 500μA
Alternative Parts (Cross-Reference): HCPL-073L; HCPL-0730-060E; HCPL-0731500; HCPL-0730;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 774650-FOD073LR1 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD073LR1 |
| TJ | -40 to 85 C (-40 to 185 F) |