onsemi No. Of Channels Onsemi FOD0710.

Description
No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes
Datasheet
Description
No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 15AC2946 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
15AC2946
No. Of Channels Onsemi 15AC2946
No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes

No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 15AC2946
Product Name No. Of Channels Onsemi
Input 10µA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details