The FOD053LR1 is a dual-channel LVTTL/LVCMOS 3.3V high-speed transistor optocoupler in an 8-pin SOIC package. It features a typical common mode transient immunity of 50kV/µs at logic high and 35kV/µs at logic low, a propagation delay of 1.0µs to 2.0µs, and a current transfer ratio of 15% to 50%. The device is UL-recognized (File # E90700), operates from -40°C to 85°C, and supports 2500V RMS isolation voltage. It is supplied in tape and reel packaging with 500 units per reel.
OPTOISO 2.5KV 2CH TRANS 8SOIC Product overview: FOD053LR1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD053LR1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD053LR1 |
| Product Name | Dual 2.5KV Bipolar Transistor |
| IC(max) | 8 milliamps |