The FOD050L series consists of LVTTL/LVCMOS 3.3V high-speed transistor optocouplers with an AlGaAs LED optically coupled to a photodetector transistor. The FOD050LR1 variant is packaged in an 8-pin SOIC and shipped in tape and reel (500 units per reel). It operates over a temperature range of -40°C to 85°C, supports a supply voltage of 7 V, and provides a current transfer ratio of 15% to 50%. The device achieves common mode transient immunity of 50 kV/µs at logic high and 35 kV/µs at logic low, with propagation delays of 1.0 µs typ. It is U.L. recognized under File # E90700 and complies with RoHS standards. The input forward current is rated up to 25 mA avg, with a maximum peak of 50 mA. Output current is rated up to 8 mA avg. Isolation voltage is 2500 V RMS for the FOD050L variant.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: FOD050LR1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD050LR1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD050LR1 |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 8 milliamps |