onsemi Display Modules - Display Modules - LCD, OLED, Graphic - FND340C FND340C

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059540-FND340C Mounting: SMD (SMT) Number of Pins: 8 Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059540-FND340C Mounting: SMD (SMT) Number of Pins: 8 Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - FND340C - FND340C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - FND340C
FND340C
Display Modules - Display Modules - LCD, OLED, Graphic - FND340C FND340C
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059540-FND340C Mounting: SMD (SMT) Number of Pins: 8 Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059540-FND340C
Mounting: SMD (SMT)
Number of Pins: 8
Categories: Display Modules - LCD, OLED, Graphic
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Liquid Crystal Display (LCD) Modules
Product Number FND340C
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - FND340C
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631924 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
CTP 4.3 Inch TFT LCD with Cover Glass - HMT043GTA-1D - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details