onsemi Power Drivers - Modules - FNC42060F2 FNC42060F2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174928-FNC42060F2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2000Vrms Family Name: FNC42060F Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNC42060F; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174928-FNC42060F2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2000Vrms Family Name: FNC42060F Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNC42060F; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNC42060F2 - 1174928-FNC42060F2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNC42060F2
1174928-FNC42060F2
Power Drivers - Modules - FNC42060F2 1174928-FNC42060F2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174928-FNC42060F2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2000Vrms Family Name: FNC42060F Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNC42060F; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174928-FNC42060F2
Series: Motion SPM 45
Type: IGBT
Package: 26-PowerDIP Module (1.024", 26.00mm)
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 2000Vrms
Family Name: FNC42060F
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FNC42060F;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1174928-FNC42060F2
Product Name Power Drivers - Modules - FNC42060F2
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCVF111FNR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
 - 74HC368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details