onsemi Power Drivers - Modules - FNC42060F FNC42060F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872125-FNC42060F Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Family Name: FNC42060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872125-FNC42060F Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Family Name: FNC42060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNC42060F - 872125-FNC42060F - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNC42060F
872125-FNC42060F
Power Drivers - Modules - FNC42060F 872125-FNC42060F
Manufacturer: ON Semiconductor Win Source Part Number: 872125-FNC42060F Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Family Name: FNC42060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 872125-FNC42060F
Series: Motion SPM® 45
Features: Power Driver Module IGBT 3 Phase 26-PowerDIP Module (1.024", 26.00mm)
Package: Tube
Package: 26-PowerDIP Module (1.024", 26.00mm)
Mounting: Through Hole
Family Name: FNC42060
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872125-FNC42060F
Product Name Power Drivers - Modules - FNC42060F
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI3030AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
Specialty Logic - 1727-74AUP1Z04GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details