onsemi Power Drivers - Modules - FNB51560T1 FNB51560T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872123-FNB51560T1 Series: Motion SPM® 55 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 20-PowerDIP Module (1.220", 31.00mm) Package: 20-PowerDIP Module (1.220", 31.00mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FNB51 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 78 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872123-FNB51560T1 Series: Motion SPM® 55 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 20-PowerDIP Module (1.220", 31.00mm) Package: 20-PowerDIP Module (1.220", 31.00mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FNB51 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 78 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB51560T1 - 872123-FNB51560T1 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB51560T1
872123-FNB51560T1
Power Drivers - Modules - FNB51560T1 872123-FNB51560T1
Manufacturer: ON Semiconductor Win Source Part Number: 872123-FNB51560T1 Series: Motion SPM® 55 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 20-PowerDIP Module (1.220", 31.00mm) Package: 20-PowerDIP Module (1.220", 31.00mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FNB51 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 78 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 872123-FNB51560T1
Series: Motion SPM® 55
Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 20-PowerDIP Module (1.220", 31.00mm)
Package: 20-PowerDIP Module (1.220", 31.00mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: FNB51
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 78
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872123-FNB51560T1
Product Name Power Drivers - Modules - FNB51560T1
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Full Half-Bridge Drivers - 111-4144PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
 - 74HCT126PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details