onsemi Power Drivers - Modules - FNB51060TD1 FNB51060TD1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872122-FNB51060TD1 Series: Motion SPM® 55 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 20-PowerDIP Module (1.220", 31.00mm) Package: Tube Package: 20-PowerDIP Module (1.220", 31.00mm) Mounting: Through Hole Part Status: Obsolete Family Name: FNB51 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872122-FNB51060TD1 Series: Motion SPM® 55 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 20-PowerDIP Module (1.220", 31.00mm) Package: Tube Package: 20-PowerDIP Module (1.220", 31.00mm) Mounting: Through Hole Part Status: Obsolete Family Name: FNB51 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB51060TD1 - 872122-FNB51060TD1 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB51060TD1
872122-FNB51060TD1
Power Drivers - Modules - FNB51060TD1 872122-FNB51060TD1
Manufacturer: ON Semiconductor Win Source Part Number: 872122-FNB51060TD1 Series: Motion SPM® 55 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 20-PowerDIP Module (1.220", 31.00mm) Package: Tube Package: 20-PowerDIP Module (1.220", 31.00mm) Mounting: Through Hole Part Status: Obsolete Family Name: FNB51 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 872122-FNB51060TD1
Series: Motion SPM® 55
Features: Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 20-PowerDIP Module (1.220", 31.00mm)
Package: Tube
Package: 20-PowerDIP Module (1.220", 31.00mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: FNB51
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872122-FNB51060TD1
Product Name Power Drivers - Modules - FNB51060TD1
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6833SEPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Driver ICs - 2EDL05N06PF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.3600 amps
Supply Voltage 10 to 17.5 volts
View Details
5 suppliers