onsemi Power Drivers - Modules - FNB43060T2 FNB43060T2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174926-FNB43060T2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Family Name: FNB43060T2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174926-FNB43060T2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Family Name: FNB43060T2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB43060T2 - 1174926-FNB43060T2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB43060T2
1174926-FNB43060T2
Power Drivers - Modules - FNB43060T2 1174926-FNB43060T2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174926-FNB43060T2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Family Name: FNB43060T2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174926-FNB43060T2
Series: Motion SPM 45
Type: IGBT
Package: 26-PowerDIP Module (1.024", 26.00mm)
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Voltage - Isolation: 2000Vrms
Family Name: FNB43060T2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1174926-FNB43060T2
Product Name Power Drivers - Modules - FNB43060T2
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDR7259X - 2EDR7259X - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
 - 74AHC2G125DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details