Manufacturer: Fairchild Semiconductor
Win Source Part Number: 040318-FNB41560
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Series: Motion-SPM
Type: IGBT
Package: Module
Voltage: 600V
Standard Package: 72
Catalog: Motion-SPM SPM45H Series
Configuration: 3 Phase
Current: 500mA
Voltage - Isolation: 2000Vrms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
"Power Driver Module IGBT 3 Phase 600V 15A 26-PowerDIP Module (1.024"", 26.00mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 040318-FNB41560 | FNB41560-ND |
| Product Name | Discrete Semiconductor Products | Power Driver Modules |