Manufacturer: ON Semiconductor
Win Source Part Number: 1174925-FNB40560
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 5A
Voltage - Isolation: 2000Vrms
Family Name: FNB40560
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 26-PowerDIP Module (1.024", 26.00mm)
Introduction Date: January 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 1 (Unlimited)
"Power Driver Module IGBT 3 Phase 600V 5A 26-PowerDIP Module (1.024"", 26.00mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1174925-FNB40560 | FNB40560-ND |
| Product Name | Electronic Surplus - FNB40560 | Power Driver Modules |