onsemi Power Drivers - Modules - FNA51560T3 FNA51560T3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174924-FNA51560T3 Series: Motion SPM 55 Type: IGBT Package: 20-PowerDIP Module (1.220", 31.00mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 1500Vrms Family Name: FNA51560T3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA51560TD3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 78
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174924-FNA51560T3 Series: Motion SPM 55 Type: IGBT Package: 20-PowerDIP Module (1.220", 31.00mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 1500Vrms Family Name: FNA51560T3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA51560TD3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA51560T3 - 1174924-FNA51560T3 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA51560T3
1174924-FNA51560T3
Power Drivers - Modules - FNA51560T3 1174924-FNA51560T3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174924-FNA51560T3 Series: Motion SPM 55 Type: IGBT Package: 20-PowerDIP Module (1.220", 31.00mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 1500Vrms Family Name: FNA51560T3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA51560TD3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 78

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174924-FNA51560T3
Series: Motion SPM 55
Type: IGBT
Package: 20-PowerDIP Module (1.220", 31.00mm)
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 1500Vrms
Family Name: FNA51560T3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FNA51560TD3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 78

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1174924-FNA51560T3
Product Name Power Drivers - Modules - FNA51560T3
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN7116UXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
 - 74LVC2G241DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details