onsemi Discrete Semiconductor Products - Power Driver Modules FNA41560B5

Description
Win Source Part Number: 990726-FNA41560B5 Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.024", 26.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FNA41560B5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 990726-FNA41560B5 Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.024", 26.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FNA41560B5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 990726-FNA41560B5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
990726-FNA41560B5
Discrete Semiconductor Products - Power Driver Modules 990726-FNA41560B5
Win Source Part Number: 990726-FNA41560B5 Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.024", 26.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FNA41560B5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 990726-FNA41560B5
Category: Discrete Semiconductor Products>Power Driver Modules
Type: IGBT
Package: Bulk
Voltage: 600 V
Standard Package: 1
Configuration: 3 Phase Inverter
Current: 15 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.024", 26.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-FNA41560B5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 990726-FNA41560B5
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC318ADLG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details