onsemi Power Drivers - Modules - FNA41060B2 FNA41060B2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174923-FNA41060B2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2000Vrms Family Name: FNA41060B2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSAM15SH60A; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174923-FNA41060B2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2000Vrms Family Name: FNA41060B2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSAM15SH60A; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA41060B2 - 1174923-FNA41060B2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA41060B2
1174923-FNA41060B2
Power Drivers - Modules - FNA41060B2 1174923-FNA41060B2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174923-FNA41060B2 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2000Vrms Family Name: FNA41060B2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSAM15SH60A; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174923-FNA41060B2
Series: Motion SPM 45
Type: IGBT
Package: 26-PowerDIP Module (1.024", 26.00mm)
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2000Vrms
Family Name: FNA41060B2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FSAM15SH60A;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1174923-FNA41060B2
Product Name Power Drivers - Modules - FNA41060B2
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B595KLW-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - 730-6ED003L02-F - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z04GW,125DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details