Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174922-FNA41060
Series: Motion SPM 45
Type: IGBT
Package: 26-PowerDIP Module (1.024", 26.00mm)
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2000Vrms
Family Name: FNA41060
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Alternative Parts (Cross-Reference): FSBS10CH60;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 72
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1174922-FNA41060 |
| Product Name | Power Drivers - Modules - FNA41060 |
| Package Type | DIP |