onsemi Power Drivers - Modules - FNA40860B2 FNA40860B2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039256-FNA40860B2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 8A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039256-FNA40860B2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 8A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA40860B2 - 1039256-FNA40860B2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA40860B2
1039256-FNA40860B2
Power Drivers - Modules - FNA40860B2 1039256-FNA40860B2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039256-FNA40860B2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 8A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039256-FNA40860B2
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 8A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 26-PowerDIP Module (1.024", 26.00mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1039256-FNA40860B2
Product Name Power Drivers - Modules - FNA40860B2
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3241MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 18 amps
Supply Voltage 3.1 to 17 volts
View Details
Specialty Logic - 1727-8689-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details