onsemi Power Drivers - Modules - FNA40860 FNA40860

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174921-FNA40860 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 8A Voltage - Isolation: 2000Vrms Family Name: FNA40860 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174921-FNA40860 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 8A Voltage - Isolation: 2000Vrms Family Name: FNA40860 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA40860 - 1174921-FNA40860 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA40860
1174921-FNA40860
Power Drivers - Modules - FNA40860 1174921-FNA40860
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174921-FNA40860 Series: Motion SPM 45 Type: IGBT Package: 26-PowerDIP Module (1.024", 26.00mm) Voltage: 600V Configuration: 3 Phase Current: 8A Voltage - Isolation: 2000Vrms Family Name: FNA40860 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174921-FNA40860
Series: Motion SPM 45
Type: IGBT
Package: 26-PowerDIP Module (1.024", 26.00mm)
Voltage: 600V
Configuration: 3 Phase
Current: 8A
Voltage - Isolation: 2000Vrms
Family Name: FNA40860
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1174921-FNA40860
Product Name Power Drivers - Modules - FNA40860
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2ED2304S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration CMOS
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1174018-74AVCH4T245BQ-Q10X - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details