onsemi Power Drivers - Modules - FNA27560 FNA27560

Description
Manufacturer: ON Semiconductor Win Source Part Number: 758698-FNA27560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 75A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Package: 34-PowerDIP Module (1.480", 37.60mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 758698-FNA27560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 75A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Package: 34-PowerDIP Module (1.480", 37.60mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA27560 - 758698-FNA27560 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA27560
758698-FNA27560
Power Drivers - Modules - FNA27560 758698-FNA27560
Manufacturer: ON Semiconductor Win Source Part Number: 758698-FNA27560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 75A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Package: 34-PowerDIP Module (1.480", 37.60mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 758698-FNA27560
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 75A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Package: 34-PowerDIP Module (1.480", 37.60mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 24
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 758698-FNA27560
Product Name Power Drivers - Modules - FNA27560
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCP1803MRGETEP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74AHCT2G125DP-Q10H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details