Manufacturer: ON Semiconductor
Win Source Part Number: 872118-FNA25060
Series: Motion SPM® 2
Features: Power Driver Module IGBT 3 Phase 34-PowerDIP Module (1.480", 37.60mm)
Package: Tube
Package: 34-PowerDIP Module (1.480", 37.60mm)
Mounting: Through Hole
Family Name: FNA25
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FNA25060-ND, FNA25060OS
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 872118-FNA25060 |
| Product Name | Power Drivers - Modules - FNA25060 |
| Package Type | DIP |