onsemi Discrete Semiconductor Products - Power Driver Modules FNA25012A

Description
Win Source Part Number: 1059537-FNA25012A Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 2 Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 24 Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 34-PowerDIP Module (1.480", 37.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FNA25012AOS Base Product Number: FNA25012
Request a Quote Datasheet
Description
Win Source Part Number: 1059537-FNA25012A Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 2 Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 24 Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 34-PowerDIP Module (1.480", 37.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FNA25012AOS Base Product Number: FNA25012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1059537-FNA25012A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1059537-FNA25012A
Discrete Semiconductor Products - Power Driver Modules 1059537-FNA25012A
Win Source Part Number: 1059537-FNA25012A Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 2 Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 24 Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 34-PowerDIP Module (1.480", 37.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FNA25012AOS Base Product Number: FNA25012

Win Source Part Number: 1059537-FNA25012A
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Motion SPM® 2
Type: IGBT
Package: Tube
Voltage: 1.2 kV
Standard Package: 24
Configuration: 3 Phase Inverter
Current: 50 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 34-PowerDIP Module (1.480", 37.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FNA25012AOS
Base Product Number: FNA25012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1059537-FNA25012A
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver ICs - 1ED3830MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
LED Drivers - HEF4794BT-Q100J - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details