onsemi Power Drivers - Modules - FNA23512A FNA23512A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872117-FNA23512A Series: Motion SPM® 2 Features: Power Driver Module IGBT 3 Phase 34-PowerDIP Module (1.480", 37.60mm) Package: Tube Package: 34-PowerDIP Module (1.480", 37.60mm) Mounting: Through Hole Family Name: FNA23512 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872117-FNA23512A Series: Motion SPM® 2 Features: Power Driver Module IGBT 3 Phase 34-PowerDIP Module (1.480", 37.60mm) Package: Tube Package: 34-PowerDIP Module (1.480", 37.60mm) Mounting: Through Hole Family Name: FNA23512 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA23512A - 872117-FNA23512A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA23512A
872117-FNA23512A
Power Drivers - Modules - FNA23512A 872117-FNA23512A
Manufacturer: ON Semiconductor Win Source Part Number: 872117-FNA23512A Series: Motion SPM® 2 Features: Power Driver Module IGBT 3 Phase 34-PowerDIP Module (1.480", 37.60mm) Package: Tube Package: 34-PowerDIP Module (1.480", 37.60mm) Mounting: Through Hole Family Name: FNA23512 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 872117-FNA23512A
Series: Motion SPM® 2
Features: Power Driver Module IGBT 3 Phase 34-PowerDIP Module (1.480", 37.60mm)
Package: Tube
Package: 34-PowerDIP Module (1.480", 37.60mm)
Mounting: Through Hole
Family Name: FNA23512
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872117-FNA23512A
Product Name Power Drivers - Modules - FNA23512A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

650V Gate Driver IC - 730-2ED2181S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type High-Side or Low-Side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
 - 74LVC2G240GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details