onsemi Discrete Semiconductor Products - Power Driver Modules FNA22512A

Description
Win Source Part Number: 1353989-FNA22512A Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 33 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 2 Package: Tube Product Status: Not For New Designs Package / Case: 34-PowerDIP Module (1.480", 37.60mm) Base Product Number: FNA22512 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Current: 25 A Voltage: 1.2 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1353989-FNA22512A Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 33 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 2 Package: Tube Product Status: Not For New Designs Package / Case: 34-PowerDIP Module (1.480", 37.60mm) Base Product Number: FNA22512 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Current: 25 A Voltage: 1.2 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1353989-FNA22512A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1353989-FNA22512A
Discrete Semiconductor Products - Power Driver Modules 1353989-FNA22512A
Win Source Part Number: 1353989-FNA22512A Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 33 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 2 Package: Tube Product Status: Not For New Designs Package / Case: 34-PowerDIP Module (1.480", 37.60mm) Base Product Number: FNA22512 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Current: 25 A Voltage: 1.2 kV

Win Source Part Number: 1353989-FNA22512A
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 33 pct.
Type: IGBT
MSL Level: Not Applicable
Mfr: onsemi
Series: Motion SPM® 2
Package: Tube
Product Status: Not For New Designs
Package / Case: 34-PowerDIP Module (1.480", 37.60mm)
Base Product Number: FNA22512
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500Vrms
Current: 25 A
Voltage: 1.2 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1353989-FNA22512A
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED3140MU12F - 1ED3140MU12F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 17 volts
View Details
Specialty Logic - 1727-8576-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 12-XFQFN
Packing Method Tape Reel
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CGS74CT2524N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details