onsemi Power Drivers - Modules - FNA21012A FNA21012A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174920-FNA21012A Series: Motion SPM 2 Type: IGBT Package: 34-PowerDIP Module (1.480", 37.60mm) Voltage: 1200V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FNA21012A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174920-FNA21012A Series: Motion SPM 2 Type: IGBT Package: 34-PowerDIP Module (1.480", 37.60mm) Voltage: 1200V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FNA21012A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA21012A - 1174920-FNA21012A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA21012A
1174920-FNA21012A
Power Drivers - Modules - FNA21012A 1174920-FNA21012A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174920-FNA21012A Series: Motion SPM 2 Type: IGBT Package: 34-PowerDIP Module (1.480", 37.60mm) Voltage: 1200V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FNA21012A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174920-FNA21012A
Series: Motion SPM 2
Type: IGBT
Package: 34-PowerDIP Module (1.480", 37.60mm)
Voltage: 1200V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2500Vrms
Family Name: FNA21012A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1174920-FNA21012A
Product Name Power Drivers - Modules - FNA21012A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8124G3CXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
3 suppliers
 - 74LVTH244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details