onsemi OEM Parts - OEM Parts (F - I) - FMS72510MTC FMS72510MTC

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020913-FMS72510MTC Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020913-FMS72510MTC Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FMS72510MTC - 1020913-FMS72510MTC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FMS72510MTC
1020913-FMS72510MTC
OEM Parts - OEM Parts (F - I) - FMS72510MTC 1020913-FMS72510MTC
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020913-FMS72510MTC Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020913-FMS72510MTC
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1020913-FMS72510MTC
Product Name OEM Parts - OEM Parts (F - I) - FMS72510MTC
Unlock Full Specs
to access all available technical data