onsemi Custom Parts - Custom Parts (E - I) - FMS72509MTC FMS72509MTC

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202812-FMS72509MTC Number of Circuits: 1 Operating Supply Voltage: 3.3 V Number of Pins: 24 Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202812-FMS72509MTC Number of Circuits: 1 Operating Supply Voltage: 3.3 V Number of Pins: 24 Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - FMS72509MTC - 1202812-FMS72509MTC - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - FMS72509MTC
1202812-FMS72509MTC
Custom Parts - Custom Parts (E - I) - FMS72509MTC 1202812-FMS72509MTC
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202812-FMS72509MTC Number of Circuits: 1 Operating Supply Voltage: 3.3 V Number of Pins: 24 Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202812-FMS72509MTC
Number of Circuits: 1
Operating Supply Voltage: 3.3 V
Number of Pins: 24
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1202812-FMS72509MTC
Product Name Custom Parts - Custom Parts (E - I) - FMS72509MTC
Unlock Full Specs
to access all available technical data