Video Driver IC NTSC 20-TSSOP Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016370-FMS6690MTC20X
Packaging: Reel - TR
Type: Video Filter
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
VIDEO FILTER DRIVER, SIX CHANNEL
Video Driver IC NTSC 20-TSSOP Package
Video Driver IC NTSC 20-TSSOP Package
IC VIDEO FILTER 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6690MTC20XTR-ND | 016370-FMS6690MTC20X | FMS6690MTC20X | FMS6690MTC20X | FMS6690MTC20X |
| Product Name | Linear - Linear - Video Processing - FMS6690MTC20X | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |