Video Switch IC 1 Channel 24-TSSOP
8 Input, 6 Output Video Switch Matrix with Output Drivers, 2500-REEL Product overview: FMS6502MTC24X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FMS6502MTC24X can be used for catalog matching and distributor lookup.
CROSSPOINT SW, VIDEO, I2C, TSSOP-24; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Digital IC Case:TSSOP; No. of Pins:24Pins; Product Range:-RoHS Compliant: Yes
Video Switch IC 1 Channel 24-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | FMS6502MTC24XTR-ND | 780-FMS6502MTC24X | 52M3221 | FMS6502MTC24X |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Crosspoint Sw, Video, I2C, Tssop-24; Crosspoint Switch Type Onsemi | Analog Switches - Special Purpose |
| Switch Type | 8:6 | |||
| Supply Voltage (VS) | 3.13 to 5.25 volts | 5 volts | 3.13 to 5.25 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "24-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |