Manufacturer: ON Semiconductor
Win Source Part Number: 1174866-FMS6501MSA28
Packaging: Tube
Type: Video Switch, 12-Input 9-Output
Mounting Style: SMD
Applications: Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6501
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Video Switch Matrix IC I²C 28-SSOP Package
Audio/Video Switch Product overview: FMS6501MSA28 from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6501MSA28 can be used for catalog matching and distributor lookup.
IC VIDEO SWITCH 12X9 28SSOP
Video Switch Matrix IC I²C 28-SSOP Package
AUDIO/VIDEO SWITCH, 12 CHANNEL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1174866-FMS6501MSA28 | FMS6501MSA28-ND | 684-FMS6501MSA28 | FMS6501MSA28 | FMS6501MSA28 | FMS6501MSA28 |
| Product Name | Linear - Linear - Video Processing - FMS6501MSA28 | Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |