Video Switch Matrix IC I²C 28-TSSOP Package
Manufacturer: ON Semiconductor
Win Source Part Number: 738289-FMS6501AMTC28
Packaging: Reel
Type: Video Switch
Mounting Style: SMD
Applications: Set-Top Boxes, TV
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Manufacturer Package: 28-TSSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6501
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Video Switch Matrix, 12 Input, 9 Output, 2500-REEL Product overview: FMS6501AMTC28X from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6501AMTC28X can be used for catalog matching and distributor lookup.
Video Switch Matrix IC I²C 28-TSSOP Package
Video Switch Matrix IC I²C 28-TSSOP Package
VIDEO SWITCH MATRIX, 12 INPUT, 9
IC VIDEO SWITCH 28TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6501AMTC28XTR-ND | 738289-FMS6501AMTC28X | 684-FMS6501AMTC28X | FMS6501AMTC28X | FMS6501AMTC28X | FMS6501AMTC28X |
| Product Name | Linear - Linear - Video Processing - FMS6501AMTC28X | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |