onsemi Crosspoint Switches FMS6501AMTC28X

Description
12x9 Video Switch Matrix, Clamp TSSOP28
Request a Quote
Description
12x9 Video Switch Matrix, Clamp TSSOP28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crosspoint Switches - 8648994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crosspoint Switches
8648994
Crosspoint Switches 8648994
12x9 Video Switch Matrix, Clamp TSSOP28

12x9 Video Switch Matrix, Clamp TSSOP28

Supplier's Site
Crosspoint Switches - 8648994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crosspoint Switches
8648994P
Crosspoint Switches 8648994P
12x9 Video Switch Matrix, Clamp TSSOP28

12x9 Video Switch Matrix, Clamp TSSOP28

Supplier's Site
Crosspoint Switches - 1663242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crosspoint Switches
1663242
Crosspoint Switches 1663242
12x9 Video Switch Matrix, Clamp TSSOP28

12x9 Video Switch Matrix, Clamp TSSOP28

Supplier's Site
Video Switch Matrix, 12 X 9, 28Tssop; Crosspoint Switch Type Onsemi - 69W6577 - Newark, An Avnet Company
Chicago, IL, United States
Video Switch Matrix, 12 X 9, 28Tssop; Crosspoint Switch Type Onsemi
69W6577
Video Switch Matrix, 12 X 9, 28Tssop; Crosspoint Switch Type Onsemi 69W6577
VIDEO SWITCH MATRIX, 12 X 9, 28TSSOP; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Digital IC Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes

VIDEO SWITCH MATRIX, 12 X 9, 28TSSOP; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Digital IC Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Crosspoint Switches
Product Number 8648994 8648994P 69W6577
Product Name Crosspoint Switches Crosspoint Switches Video Switch Matrix, 12 X 9, 28Tssop; Crosspoint Switch Type Onsemi
Configuration 12 x 9 12 x 9
Package Type SSOP; SOP; TSSOP; Tssop SSOP; SOP; TSSOP; TSSOP
Number of Pins 28 28 28
Unlock Full Specs
to access all available technical data

Similar Products

SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch - SN65LVDT122PWRG4 - Texas Instruments
Specs
Applications Catalog
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Crosspoint Switches (Video) -  - Semtech Corp.
Specs
Applications Video
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Crosspoint Switch - M21125G-12 - Richardson RFPD
Specs
Supply Voltage (VS) 2.5 volts
Package Type TEPBGA
View Details
Specs
Applications Video; Video
Standards and Certifications RoHS
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details