VIDEO AMPLIFIER, 3 CHANNEL Product overview: FMS6418AM16X from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6418AM16X can be used for catalog matching and distributor lookup.
Video Driver IC NTSC 16-SOIC Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127012-FMS6418AM16X
Packaging: Reel - TR
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): FMS6418AM16;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC VIDEO DRIVER 16SOIC
VIDEO AMPLIFIER, 3 CHANNEL
Video Driver IC NTSC 16-SOIC Package
Video Driver IC NTSC 16-SOIC Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-FMS6418AM16X | FMS6418AM16XTR-ND | 127012-FMS6418AM16X | FMS6418AM16X | FMS6418AM16X | FMS6418AM16X |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - FMS6418AM16X | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Supply Voltage | 3.14 to 5.25 volts | 3.14 to 5.25 volts |