IC DRVR VID 1CH FLTR/CLAMP 8SOIC Product overview: FMS6413CSX from ON Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-FMS6413CSX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117518-FMS6413CSX
Packaging: Reel - TR
Applications: Filter
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 7.1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 60mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Video Amplifier, 1 Channel(s), 1 Func, PDSO8
Video Amp 1 Filter 8-SOIC
Video Amp 1 Filter 8-SOIC
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
IC AMP FILTER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-FMS6413CSX | 117518-FMS6413CSX | FMS6413CSX | FMS6413CSX | 598-FMS6413CSX | FMS6413CSX |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - FMS6413CSX | Video Amps and Modules | IC DRVR VID 1CH FLTR/CLAMP 8SOIC | Linear - Amplifiers - Video Amps and Modules | |
| Bandwidth | 7.1 MHz | 7.1 MHz | ||||
| Package Type | Reel - TR | SOIC; 8-SOIC | SOP; SOP8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Operating Range | Filter | Filter | ||||
| Standards | RoHS |