Manufacturer: ON Semiconductor
Win Source Part Number: 1174861-FMS6413CS
Packaging: Tube
Mounting Style: SMD
Applications: Filter
-3db Bandwidth: 7.1MHz
Supply Current: 60mA
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6413
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 5.25V
IC AMP FILTER 8SOIC
Video Amp 1 Filter 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1174861-FMS6413CS | FMS6413CS | FMS6413CS |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - FMS6413CS | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Operating Range | Filter |