onsemi Dual Video Processing Ic FMS6410CS

Description
Video Driver IC PAL 8-SOIC Package
Request a Quote Datasheet
Description
Video Driver IC PAL 8-SOIC Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FMS6410CS-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC PAL 8-SOIC Package

Video Driver IC PAL 8-SOIC Package

Buy Now Datasheet
Singapore, Singapore
Dual Video Processing Ic
684-FMS6410CS
Dual Video Processing Ic 684-FMS6410CS
VIDEO AMPLIFIER, 2 CHANNEL Product overview: FMS6410CS from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6410CS can be used for catalog matching and distributor lookup.

VIDEO AMPLIFIER, 2 CHANNEL Product overview: FMS6410CS from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6410CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - FMS6410CS - 107452-FMS6410CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - FMS6410CS
107452-FMS6410CS
Linear - Linear - Video Processing - FMS6410CS 107452-FMS6410CS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107452-FMS6410CS Packaging: Tube/Rail Type: Video Filter Applications: Recorders, Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107452-FMS6410CS
Packaging: Tube/Rail
Type: Video Filter
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FMS6410CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FMS6410CS
Integrated Circuits (ICs) - Linear - Video Processing FMS6410CS
VIDEO AMPLIFIER, 2 CHANNEL

VIDEO AMPLIFIER, 2 CHANNEL

Supplier's Site
Linear - Video Processing - FMS6410CS - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
FMS6410CS
Linear - Video Processing FMS6410CS
IC VIDEO FILTER 8SOIC

IC VIDEO FILTER 8SOIC

Supplier's Site Datasheet
Video Processing - FMS6410CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FMS6410CS
Video Processing FMS6410CS
Video Driver IC PAL 8-SOIC Package

Video Driver IC PAL 8-SOIC Package

Buy Now Datasheet
Video Processing - FMS6410CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FMS6410CS
Video Processing FMS6410CS
Video Driver IC PAL 8-SOIC Package

Video Driver IC PAL 8-SOIC Package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number FMS6410CS-ND 684-FMS6410CS 107452-FMS6410CS FMS6410CS FMS6410CS FMS6410CS
Product Name Dual Video Processing Ic Linear - Linear - Video Processing - FMS6410CS Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-5190-2-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Graphics Controllers - 2067880 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - ICS664G-01-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers