onsemi Linear - Linear - Video Processing - FMS6408MTC141X FMS6408MTC141X

Description
Video Driver IC NTSC, PAL 14-TSSOP Package
Request a Quote Datasheet
Description
Video Driver IC NTSC, PAL 14-TSSOP Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FMS6408MTC141XTR-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC NTSC, PAL 14-TSSOP Package

Video Driver IC NTSC, PAL 14-TSSOP Package

Buy Now Datasheet
Linear - Linear - Video Processing - FMS6408MTC141X - 1174859-FMS6408MTC141X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - FMS6408MTC141X
1174859-FMS6408MTC141X
Linear - Linear - Video Processing - FMS6408MTC141X 1174859-FMS6408MTC141X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174859-FMS6408MTC14 1X Packaging: Reel - TR Type: Driver Package: 14-TSSOP (0.173", 4.40mm Width) Applications: Recorders, Set-Top Boxes Mounting: SMD Part Status: Obsolete(EOL) Family Name: FMS6408 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): FMS6408MTC14_1; Introduction Date: May 18, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174859-FMS6408MTC141X
Packaging: Reel - TR
Type: Driver
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Recorders, Set-Top Boxes
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: FMS6408
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): FMS6408MTC14_1;
Introduction Date: May 18, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-FMS6408MTC141X
Video Processing Ic 684-FMS6408MTC141X
IC VIDEO DRIVER 14TSSOP Product overview: FMS6408MTC141X from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6408MTC141X can be used for catalog matching and distributor lookup.

IC VIDEO DRIVER 14TSSOP Product overview: FMS6408MTC141X from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6408MTC141X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Processing - FMS6408MTC141X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FMS6408MTC141X
Video Processing FMS6408MTC141X
Video Driver IC NTSC, PAL 14-TSSOP Package

Video Driver IC NTSC, PAL 14-TSSOP Package

Buy Now Datasheet
Video Processing - FMS6408MTC141X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FMS6408MTC141X
Video Processing FMS6408MTC141X
Video Driver IC NTSC, PAL 14-TSSOP Package

Video Driver IC NTSC, PAL 14-TSSOP Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FMS6408MTC141X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FMS6408MTC141X
Integrated Circuits (ICs) - Linear - Video Processing FMS6408MTC141X
VIDEO AMPLIFIER, 3 CHANNEL

VIDEO AMPLIFIER, 3 CHANNEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number FMS6408MTC141XTR-ND 1174859-FMS6408MTC141X 684-FMS6408MTC141X FMS6408MTC141X FMS6408MTC141X
Product Name Linear - Linear - Video Processing - FMS6408MTC141X Video Processing Ic Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014994P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
Video Processing - SI2160-B55-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Interface Serial
View Details
3 suppliers