Manufacturer: ON Semiconductor
Win Source Part Number: 1174858-FMS6407MTC20
Packaging: Tube
Type: Driver
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6407
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
CONSUMER CIRCUIT, PDSO20 Product overview: FMS6407MTC20 from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6407MTC20 can be used for catalog matching and distributor lookup.
Video Driver IC NTSC 20-TSSOP Package
Video Driver IC NTSC 20-TSSOP Package
CONSUMER CIRCUIT, PDSO20
IC VIDEO DRIVER 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1174858-FMS6407MTC20 | 684-FMS6407MTC20 | FMS6407MTC20 | FMS6407MTC20 | FMS6407MTC20 |
| Product Name | Linear - Linear - Video Processing - FMS6407MTC20 | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |