Video Filter IC NTSC, PAL 8-SOIC Package
VIDEO AMPLIFIER Product overview: FMS6406CSX from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6406CSX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016366-FMS6406CSX
Packaging: Reel - TR
Type: Video Filter
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Video Filter IC NTSC, PAL 8-SOIC Package
Video Filter IC NTSC, PAL 8-SOIC Package
IC VIDEO FILTER 8SOIC
VIDEO AMPLIFIER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6406CSXTR-ND | 684-FMS6406CSX | 016366-FMS6406CSX | FMS6406CSX | FMS6406CSX | FMS6406CSX |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - FMS6406CSX | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |