Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039206-FMS6404CSX
Packaging: Reel - TR
Type: Video Filter
Applications: DVD, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Video IC NTSC, PAL 8-SOIC Package
IC VIDEO FILTER 8SOIC
PRECISION COMPOSITE VIDEO OUTPUT
Video IC NTSC, PAL 8-SOIC Package
Video IC NTSC, PAL 8-SOIC Package
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1039206-FMS6404CSX | FMS6404CSXTR-ND | FMS6404CSX | FMS6404CSX | FMS6404CSX | FMS6404CSX |
| Product Name | Linear - Linear - Video Processing - FMS6404CSX | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |