The FMS6403MTC20 is a triple video driver IC designed for processing RGB and YPbPr signals. It features selectable sixth-order anti-aliasing or reconstruction filters with cutoff frequencies of 8MHz, 15MHz, and 30MHz, along with a bypass option. The device supports various video formats, including SD (480i), progressive (480p), and HD (1080i/720p), making it suitable for applications in home theaters, set-top boxes, and DVD players. The IC includes 2:1 multiplexer inputs for YPbPr and RGB signals, and all outputs can drive AC- or DC-coupled 75Ω loads with selectable gain options of 0dB or 6dB. It provides low differential gain of 0.40% and differential phase of 0.25°, ensuring high-quality video output. The FMS6403MTC20 operates within a temperature range of 0 to 70°C and is packaged in a 20-lead TSSOP format.
Video Driver IC NTSC 20-TSSOP Package
Video Driver IC NTSC 20-TSSOP Package
Video Driver IC NTSC 20-TSSOP Package
IC VIDEO DRIVER 20TSSOP
CONSUMER IC, PDSO20
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6403MTC20-ND | FMS6403MTC20 | FMS6403MTC20 | FMS6403MTC20 |
| Product Name | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |