Video Driver IC PAL 8-SOIC Package
Manufacturer: ON Semiconductor
Win Source Part Number: 1174855-FMS6400CS1
Packaging: Tube
Type: Driver
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: FMS6400
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Video Driver IC PAL 8-SOIC Package
Video Driver IC PAL 8-SOIC Package
IC VIDEO DRIVER 8SOIC
CONSUMER CIRCUIT, PDSO8
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6400CS1-ND | 1174855-FMS6400CS1 | FMS6400CS1 | FMS6400CS1 | FMS6400CS1 |
| Product Name | Linear - Linear - Video Processing - FMS6400CS1 | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |