The FMS6364AMTC14X is a four-channel video filter driver designed for standard and high-definition applications. It features three 7th-order filters operating at 32 MHz for HD signals and one 6th-order filter at 8 MHz for SD signals. This device can drive both single (150 Ω) and dual (75 Ω) AC- or DC-coupled video loads, making it versatile for various video applications. The FMS6364A supports a single supply voltage range from 3.3 V to 5.0 V and includes transparent input clamping. It is packaged in a lead-free TSSOP-14 format and offers robust 9kV ESD protection. The operating temperature range is from -40°C to +85°C, suitable for a wide range of environments. Applications include cable and satellite set-top boxes, DVD players, HDTVs, personal video recorders, and video on demand systems.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117566-FMS6364AMTC14
Packaging: Reel - TR
Type: Video Filter
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Video Driver IC 14-TSSOP Package
IC VIDEO FILTER 14TSSOP
VOLTAGEPLUS VIDEO FILTER DRIVER
Video Driver IC 14-TSSOP Package
Video Driver IC 14-TSSOP Package
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 117566-FMS6364AMTC14X | FMS6364AMTC14XTR-ND | FMS6364AMTC14X | FMS6364AMTC14X | FMS6364AMTC14X |
| Product Name | Linear - Linear - Video Processing - FMS6364AMTC14X | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |