Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059494-FMS6363CSXNL
Mounting: SMD (SMT)
Operating Supply Voltage: 5.25 V
Categories: OEM Parts(F-I)
Case / Package: SOIC
Alternative Parts (Cross-Reference): FMS6363CSXNLFMS6363C
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Nominal Supply Current: 30 mA
Nominal Input Voltage: 1.4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059494-FMS6363CSXNL |
| Product Name | OEM Parts - OEM Parts (F - I) - FMS6363CSXNL |