CONSUMER CIRCUIT, PDSO14 Product overview: FMS6243MTC14X from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6243MTC14X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114766-FMS6243MTC14X
Packaging: Reel - TR
Type: Video Filter
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC VIDEO FILTER 14TSSOP
Video Driver IC NTSC, PAL 14-TSSOP Package
Video Driver IC NTSC, PAL 14-TSSOP Package
CONSUMER CIRCUIT, PDSO14
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-FMS6243MTC14X | 114766-FMS6243MTC14X | FMS6243MTC14X | FMS6243MTC14X | FMS6243MTC14X |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - FMS6243MTC14X | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Supply Voltage | 4.75 to 5.25 volts |