Video Driver IC 14-TSSOP Package
Video Driver IC 14-TSSOP Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103460-FMS6203MTC140
Packaging: Reel - TR
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Video Driver IC 14-TSSOP Package
IC VIDEO DRIVER 14TSSOP
SD/PS/HD VIDEO FILTER, 8MHZ 14 TSSOP; IC Filter Type:-; Video Signal Filter:SD, PS, HD; Frequency:74.25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; TV / Video Case Style:TSSOP; No. of Pins:14Pins; Bandwidth:32MHz; MSL:- RoHS Compliant: Yes
IC VIDEO DRIVER 14TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6203MTC1406XTR-ND | 103460-FMS6203MTC1406X | FMS6203MTC1406X | FMS6203MTC1406X | 86K1478 | FMS6203MTC1406X |
| Product Name | Linear - Linear - Video Processing - FMS6203MTC1406X | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Sd/ps/hd Video Filter, 8Mhz 14 Tssop; Ic Filter Type Onsemi | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |