Video Driver IC NTSC 6-MicroPak Package
Video Driver IC NTSC 6-MicroPak Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136575-FMS6151L6X
Packaging: Reel - TR
Type: Video Filter
Applications: Digital Cameras, PDA, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 6-MicroPak
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
VIDEO FILTER DRIVER, 8MHZ, MICROPAK-6; IC Filter Type:Video Filter; Video Signal Filter:SD; Frequency:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; TV / Video Case Style:MicroPak; No. of Pins:6Pins; Bandwidth:8MHz RoHS Compliant: Yes
IC VIDEO FILTER 6MICROPAK
Video Driver IC NTSC 6-MicroPak Package
IC VIDEO FILTER 6MICROPAK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6151L6XFSCT-ND | 136575-FMS6151L6X | 86K1474 | FMS6151L6X | FMS6151L6X | FMS6151L6X |
| Product Name | Linear - Linear - Video Processing - FMS6151L6X | Video Filter Driver, 8Mhz, Micropak-6; Ic Filter Type Onsemi | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |